Vishay Intertechnology, Inc. Ceramic Capacitors F331K33Y5RR6TK7R

Description
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F331K33Y5RR6TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F331K33Y5RR6TK7R-ND
Ceramic Capacitors F331K33Y5RR6TK7R-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 3Kv 330Pf ± 10% Y5R Reel E3 Vishay - 92K0116 - Newark, An Avnet Company
Chicago, IL, United States
F 3Kv 330Pf ± 10% Y5R Reel E3 Vishay
92K0116
F 3Kv 330Pf ± 10% Y5R Reel E3 Vishay 92K0116
F 3KV 330pF ± 10% Y5R REEL e3

F 3KV 330pF ± 10% Y5R REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - F331K33Y5RR6TK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F331K33Y5RR6TK7R
Capacitors - Ceramic Capacitors F331K33Y5RR6TK7R
CAP CER 330PF 2KV Y5R RADIAL

CAP CER 330PF 2KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F331K33Y5RR6TK7R-ND 92K0116 F331K33Y5RR6TK7R
Product Name Ceramic Capacitors F 3Kv 330Pf ± 10% Y5R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details