Vishay Intertechnology, Inc. Film Capacitors F17724152004

Description
0.15µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17724152004-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17724152004-ND
Film Capacitors F17724152004-ND
0.15µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.15µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F17724152004 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17724152004
Capacitors - Film Capacitors F17724152004
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site
X2 Mkt 150Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay - 18T7662 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkt 150Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay
18T7662
X2 Mkt 150Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay 18T7662
X2 MKT 150nF 10% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 4 MM

X2 MKT 150nF 10% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 4 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F17724152004-ND F17724152004 18T7662
Product Name Film Capacitors Capacitors - Film Capacitors X2 Mkt 150Nf 10% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - C11CF6R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details