Vishay Precision Group Ceramic Capacitors F221K25Y5RN6UJ5R

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F221K25Y5RN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F221K25Y5RN6UJ5R-ND
Ceramic Capacitors F221K25Y5RN6UJ5R-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

220pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F221K25Y5RN6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F221K25Y5RN6UJ5R
Capacitors - Ceramic Capacitors F221K25Y5RN6UJ5R
CAP CER 220PF 1KV Y5R RADIAL

CAP CER 220PF 1KV Y5R RADIAL

Supplier's Site
F 1Kv 220Pf ± 10% Y5R Ammo E3 Vishay - 92K0055 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 220Pf ± 10% Y5R Ammo E3 Vishay
92K0055
F 1Kv 220Pf ± 10% Y5R Ammo E3 Vishay 92K0055
F 1KV 220pF ± 10% Y5R AMMO e3

F 1KV 220pF ± 10% Y5R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F221K25Y5RN6UJ5R-ND F221K25Y5RN6UJ5R 92K0055
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 1Kv 220Pf ± 10% Y5R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers