Vishay Precision Group Ceramic Capacitors F331K29Y5RN6UV5R

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F331K29Y5RN6UV5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F331K29Y5RN6UV5R-ND
Ceramic Capacitors F331K29Y5RN6UV5R-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - F331K29Y5RN6UV5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F331K29Y5RN6UV5R
Ceramic Capacitors F331K29Y5RN6UV5R
CAP CER 330PF 1KV Y5R RADIAL

CAP CER 330PF 1KV Y5R RADIAL

Supplier's Site Datasheet
F 1Kv 330Pf ±10% Y5R Ammo E3 Vishay - 21M7534 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 330Pf ±10% Y5R Ammo E3 Vishay
21M7534
F 1Kv 330Pf ±10% Y5R Ammo E3 Vishay 21M7534
F 1KV 330pF ±10% Y5R AMMO e3

F 1KV 330pF ±10% Y5R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - F331K29Y5RN6UV5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F331K29Y5RN6UV5R
Capacitors - Ceramic Capacitors F331K29Y5RN6UV5R
CAP CER 330PF 1KV Y5R RADIAL

CAP CER 330PF 1KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F331K29Y5RN6UV5R-ND F331K29Y5RN6UV5R 21M7534 F331K29Y5RN6UV5R
Product Name Ceramic Capacitors Ceramic Capacitors F 1Kv 330Pf ±10% Y5R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers