Vishay Intertechnology, Inc. Film Capacitors F17724332000

Description
Cap,film,330nF,275va c,radial,20%,15mmp
Request a Quote Datasheet
Description
Cap,film,330nF,275va c,radial,20%,15mmp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2207815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2207815
Film Capacitors 2207815
Cap,film,330nF,275va c,radial,20%,15mmp

Cap,film,330nF,275vac,radial,20%,15mmp

Supplier's Site
Film Capacitors - 1733776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733776
Film Capacitors 1733776
Cap,film,330nF,275va c,radial,20%,15mmp

Cap,film,330nF,275vac,radial,20%,15mmp

Supplier's Site
Film Capacitors - BC5123-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5123-ND
Film Capacitors BC5123-ND
0.33µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.33µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - F17724332000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17724332000
Film Capacitors F17724332000
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site Datasheet
FILM RAD 330nF 10% 275V 22.5mm X2 MKT Bulk - F17724332000 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FILM RAD 330nF 10% 275V 22.5mm X2 MKT Bulk
F17724332000
FILM RAD 330nF 10% 275V 22.5mm X2 MKT Bulk F17724332000
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Capacitor Polyester Film 0.33Uf, 310Vac, 10%, Radial; Dielectric Type Vishay - 18M2057 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.33Uf, 310Vac, 10%, Radial; Dielectric Type Vishay
18M2057
Capacitor Polyester Film 0.33Uf, 310Vac, 10%, Radial; Dielectric Type Vishay 18M2057
CAPACITOR POLYESTER FILM 0.33UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.33UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - F17724332000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17724332000
Capacitors - Film Capacitors F17724332000
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2207815 1733776 BC5123-ND F17724332000 F17724332000 18M2057 F17724332000
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors FILM RAD 330nF 10% 275V 22.5mm X2 MKT Bulk Capacitor Polyester Film 0.33Uf, 310Vac, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive RF / Microwave; EMI, RFI Suppression
RoHS Compliant Yes Yes
Operating Temperature 110 C (230 F) 110 C (230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details