DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1070
1080
1090
1100
1110
1120
1127
1128
1129
1130
1131
1132
1133
1134
1135
1136
1137
1138
1139
1140
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1808
| Product Name | Notes |
|---|---|
| 0.1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.12µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.18µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.18µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 0.27µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.27µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 0.82µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 0.82µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 1.8µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 1.8µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 10µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 12µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 15µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 18µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 2.7µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 2.7µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 20µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 3.9µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 3.9µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 5.6µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 5.6µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 6.8µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 6.8µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial | |
| 8.2µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial | |
| 8.2µF Film Capacitor 480V, 530V 800V Polypropylene (PP), Metallized Radial |
| << Prev | Next >> |