1800pF ±10% 2000V (2kV) Ceramic Capacitor S3N Radial, Disc
CAP CER 1800PF 2KV S3N RADIAL
F 2KV 1800pF ± 10% S3N BULK e3
CAP CER 1800PF 2KV S3N RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F182K53S3NP63K7R-ND | F182K53S3NP63K7R | 75R5869 | F182K53S3NP63K7R |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | F 2Kv 1800Pf ± 10% S3N Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | High Voltage Capacitor | SMPS Filtering | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 2000 volts | 2000 volts | 2000 volts |