Win Source Part Number: 1147874-F17724102000
Category: Capacitors>Film Capacitors
Series: F1772
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 325
Capacitance: 0.1 µF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm)
Alternative Parts (Cross-Reference): F17724102000.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0060
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC3232,17724102000,F
X2-MKT Capacitor 100nF 310V 15mm
X2-MKT Capacitor 100nF 310V 15mm
X2-MKT Capacitor 100nF 310V 15mm
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
Film Capacitor, Polyester, 630V, 10% +Tol, 10% -Tol, 0.1uF, Through Hole Mount, 6933, RADIAL LEADED, ROHS COMPLIANT Product overview: F17724102000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17724102000 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 10% 630VDC RADIAL
CAP FILM 0.1UF 10% 630VDC RADIAL
CAP FILM 0.1UF 10% 630VDC RADIAL
CAPACITOR POLYESTER FILM 0.1UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1147874-F17724102000 | 2207786 | 2207786P | BC3232-ND | 62-F17724102000 | F17724102000 | F17724102000 | F17724102000 | 95F9070 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Through-Hole 630V 0.1uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film 0.1Uf, 310Vac, 10%, Radial; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | 110 C (230 F) | 110 C (230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 100000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||||
| WVDC | 630 volts | 630 volts | 630 volts | 630 volts |