Vishay Intertechnology, Inc. Film Capacitors F17724102900

Description
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5251TR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5251TR-ND
Film Capacitors BC5251TR-ND
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BC5251CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5251CT-ND
Film Capacitors BC5251CT-ND
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.1Uf, 310Vac, 10%, Radial; Dielectric Type Vishay - 65C0140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 310Vac, 10%, Radial; Dielectric Type Vishay
65C0140
Capacitor Polyester Film 0.1Uf, 310Vac, 10%, Radial; Dielectric Type Vishay 65C0140
CAPACITOR POLYESTER FILM 0.1UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - F17724102900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17724102900
Capacitors - Film Capacitors F17724102900
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - F17724102900 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17724102900
Film Capacitors F17724102900
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5251TR-ND 65C0140 F17724102900 F17724102900
Product Name Film Capacitors Capacitor Polyester Film 0.1Uf, 310Vac, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details