Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Height - Seated (Max): 0.228" (5.80mm)
Lead Spacing: 0.886" (22.50mm)
Cap Film 0.1uF 310VAC PET 10% 17.5 X 8.5 X 15mm RDL 15mm Bulk Product overview: F17724102004 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17724102004 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-F17724102004 | 56-F17724102004-ND | |
| Product Name | Connectors,Interconnects | 0.1uF Capacitor | Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVAC | 42 volts | 310 volts | |
| Packing Method | Bulk; Bulk | Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |