Vishay Precision Group Ceramic Capacitors F222K47S3NN63J7R

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F222K47S3NN63J7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F222K47S3NN63J7R-ND
Ceramic Capacitors F222K47S3NN63J7R-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

2200pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 7167194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167194
Single Layer Ceramic Capacitors 7167194
Vishay F222K47S3NN63J7R

Vishay F222K47S3NN63J7R

Supplier's Site
Single Layer Ceramic Capacitors - 7167194P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167194P
Single Layer Ceramic Capacitors 7167194P
Vishay F222K47S3NN63J7R

Vishay F222K47S3NN63J7R

Supplier's Site
Single Layer Ceramic Capacitors - 1730363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1730363
Single Layer Ceramic Capacitors 1730363
Vishay F222K47S3NN63J7R

Vishay F222K47S3NN63J7R

Supplier's Site
Cap, 2200Pf, 1 Kv, 10%, S3N; Capacitance Vishay - 57AC2083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 1 Kv, 10%, S3N; Capacitance Vishay
57AC2083
Cap, 2200Pf, 1 Kv, 10%, S3N; Capacitance Vishay 57AC2083
CAP, 2200PF, 1 KV, 10%, S3N; Capacitance:2200pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 1 KV, 10%, S3N; Capacitance:2200pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - F222K47S3NN63J7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F222K47S3NN63J7R
Ceramic Capacitors F222K47S3NN63J7R
CAP CER 2200PF 1KV S3N RADIAL

CAP CER 2200PF 1KV S3N RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F222K47S3NN63J7R-ND 7167194 7167194P 57AC2083 F222K47S3NN63J7R
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Cap, 2200Pf, 1 Kv, 10%, S3N; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications High Voltage Capacitor Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; S3N Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details