Vishay Precision Group Film Capacitors F1772SX242231KFIB0

Description
0.22µF Film Capacitor 310V 630V Polyester Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 310V 630V Polyester Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2923-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2923-ND
Film Capacitors BC2923-ND
0.22µF Film Capacitor 310V 630V Polyester Radial

0.22µF Film Capacitor 310V 630V Polyester Radial

Buy Now Datasheet
Cap, 0.22Μf, 10%, Pet; Capacitance Vishay - 31Y1665 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 10%, Pet; Capacitance Vishay
31Y1665
Cap, 0.22Μf, 10%, Pet; Capacitance Vishay 31Y1665
CAP, 0.22µF, 10%, PET; Capacitance:0.22µF; Suppression Class:X2; Product Range:F1772S X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs;RoHS Compliant: Yes

CAP, 0.22µF, 10%, PET; Capacitance:0.22µF; Suppression Class:X2; Product Range:F1772S X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F1772SX242231KFIB0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F1772SX242231KFIB0
Capacitors - Film Capacitors F1772SX242231KFIB0
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2923-ND 31Y1665 F1772SX242231KFIB0
Product Name Film Capacitors Cap, 0.22Μf, 10%, Pet; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polyester Polyester; PET (Polyester) Polyester; Polyester
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers