Vishay Intertechnology, Inc. Ceramic Capacitors F221K29Y5RP63L5R

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F221K29Y5RP63L5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F221K29Y5RP63L5R-ND
Ceramic Capacitors F221K29Y5RP63L5R-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F221K29Y5RP63L5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F221K29Y5RP63L5R
Capacitors - Ceramic Capacitors F221K29Y5RP63L5R
CAP CER 220PF 2KV Y5R RADIAL

CAP CER 220PF 2KV Y5R RADIAL

Supplier's Site
F 2Kv 220Pf ±10% Y5R Bulk E3 Vishay - 21M7532 - Newark, An Avnet Company
Chicago, IL, United States
F 2Kv 220Pf ±10% Y5R Bulk E3 Vishay
21M7532
F 2Kv 220Pf ±10% Y5R Bulk E3 Vishay 21M7532
F 2KV 220pF ±10% Y5R BULK e3

F 2KV 220pF ±10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F221K29Y5RP63L5R-ND F221K29Y5RP63L5R 21M7532
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 2Kv 220Pf ±10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers