X2-MKT Capacitor 150nF 310V 22.5mm
X2-MKT Capacitor 150nF 310V 22.5mm
0.15µF Film Capacitor 310V 630V Polyester, Metallized Radial
CAP FILM 0.15UF 10% 630VDC RAD
SUPPRESSION CAP, 0.15UF, X2, 310V, RAD ROHS COMPLIANT: YES
CAP FILM 0.15UF 10% 630VDC RAD
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 118176 | F17724152000-ND | F17724152000 | 69AH0025 | F17724152000 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 0.15Uf, X2, 310V, Rad Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | RF / Microwave; EMI, RFI Suppression | |||
| Operating Temperature | 110 C (230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |