Vishay Intertechnology, Inc. Film Capacitors F17724682264

Description
0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17724682264-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17724682264-ND
Film Capacitors F17724682264-ND
0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
X2 Mkt 680Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay - 18T7818 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkt 680Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay
18T7818
X2 Mkt 680Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay 18T7818
X2 MKT 680nF 20% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 4 MM

X2 MKT 680nF 20% 310Vac Pitch 22,5mm / LOOSE, STRAIGHT LEAD 4 MM

Supplier's Site
Capacitors - Film Capacitors - F17724682264 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17724682264
Capacitors - Film Capacitors F17724682264
CAP FILM 0.68UF 20% 630VDC RAD

CAP FILM 0.68UF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F17724682264-ND 18T7818 F17724682264
Product Name Film Capacitors X2 Mkt 680Nf 20% 310Vac Pitch 22,5Mm / Loose, Straight Lead 4 Mm Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers