KEMET Electronics Corporation SMD 1uF 63V Capacitor F161WP105K063V

Description
Cap Film 1uF 63V PET 10% (10.2 X 9.1 X 5.5mm) SMD 125°C T/R Product overview: F161WP105K063V from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F161WP105K063V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 1uF 63V PET 10% (10.2 X 9.1 X 5.5mm) SMD 125°C T/R Product overview: F161WP105K063V from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F161WP105K063V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 63V Capacitor
62-F161WP105K063V
SMD 1uF 63V Capacitor 62-F161WP105K063V
Cap Film 1uF 63V PET 10% (10.2 X 9.1 X 5.5mm) SMD 125°C T/R Product overview: F161WP105K063V from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F161WP105K063V can be used for catalog matching and distributor lookup.

Cap Film 1uF 63V PET 10% (10.2 X 9.1 X 5.5mm) SMD 125°C T/R Product overview: F161WP105K063V from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F161WP105K063V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-12947-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12947-6-ND
Film Capacitors 399-12947-6-ND
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard

Buy Now Datasheet
Film Capacitors - 399-12947-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12947-2-ND
Film Capacitors 399-12947-2-ND
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard

Buy Now Datasheet
Film Capacitors - 399-12947-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12947-1-ND
Film Capacitors 399-12947-1-ND
1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard

1µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Nonstandard

Buy Now Datasheet
Capacitors - Film Capacitors - F161WP105K063V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F161WP105K063V
Capacitors - Film Capacitors F161WP105K063V
CAP FILM 1UF 10% 63VDC SMD

CAP FILM 1UF 10% 63VDC SMD

Supplier's Site
Capacitor, Film, Pet, 1Uf, 63V, 4036; Dielectric Type Kemet - 31Y1653 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 1Uf, 63V, 4036; Dielectric Type Kemet
31Y1653
Capacitor, Film, Pet, 1Uf, 63V, 4036; Dielectric Type Kemet 31Y1653
CAPACITOR, FILM, PET, 1UF, 63V, 4036; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:4036 [1091 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:Solder RoHS Compliant: Yes

CAPACITOR, FILM, PET, 1UF, 63V, 4036; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:4036 [1091 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - F161WP105K063V - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F161WP105K063V
Film Capacitors F161WP105K063V
CAP FILM 1UF 10% 63VDC SMD

CAP FILM 1UF 10% 63VDC SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-F161WP105K063V 399-12947-6-ND 399-12947-2-ND F161WP105K063V 31Y1653 F161WP105K063V
Product Name SMD 1uF 63V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, Film, Pet, 1Uf, 63V, 4036; Dielectric Type Kemet Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Solder
RoHS Compliant Yes Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF 1 microF
WVDC 63 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details