2.2µF Film Capacitor 253V 630V Polyester, Metallized Axial
CAPACITOR POLYESTER FILM FILM 2.2UF 10%, 253V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 2.2UF 10% 630VDC AXIAL
CAP FILM 2.2UF 10% 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-F17735222000-ND | 51M4125 | F17735222000 | F17735222000 |
| Product Name | Film Capacitors | Capacitor Polyester Film Film 2.2Uf 10%, 253V; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |