0.015µF Film Capacitor 300V Polypropylene (PP) Radial
Capacitor,Polyester (MYLAR),0.015uF,20-%
CAP FILM 0.015UF 20% 300VAC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F17103151000-ND | 07C7652 | F17103151000 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),0.015Uf,20-% Tol,20+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) |