Vishay Precision Group Film Capacitors - F17103221000 F17103221000

Description
Manufacturer: Vishay Win Source Part Number: 1037345-F17103221000 Packaging: Bulk Features: Y2 Safety Rated Termination: PC Pins Voltage Rating - AC: 300V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.532" (13.50mm) Mounting: Through Hole Capacitance: 0.022μF Tolerance: ±20% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.689" L x 0.276" W (17.50mm x 7.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1037345-F17103221000 Packaging: Bulk Features: Y2 Safety Rated Termination: PC Pins Voltage Rating - AC: 300V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.532" (13.50mm) Mounting: Through Hole Capacitance: 0.022μF Tolerance: ±20% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.689" L x 0.276" W (17.50mm x 7.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17103221000 - 1037345-F17103221000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - F17103221000
1037345-F17103221000
Film Capacitors - F17103221000 1037345-F17103221000
Manufacturer: Vishay Win Source Part Number: 1037345-F17103221000 Packaging: Bulk Features: Y2 Safety Rated Termination: PC Pins Voltage Rating - AC: 300V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.532" (13.50mm) Mounting: Through Hole Capacitance: 0.022μF Tolerance: ±20% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.689" L x 0.276" W (17.50mm x 7.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1037345-F17103221000
Packaging: Bulk
Features: Y2 Safety Rated
Termination: PC Pins
Voltage Rating - AC: 300V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.532" (13.50mm)
Mounting: Through Hole
Capacitance: 0.022μF
Tolerance: ±20%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.689" L x 0.276" W (17.50mm x 7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 0.022uF Capacitor
62-F17103221000
Automotive 0.022uF Capacitor 62-F17103221000
Cap Film Suppression Y2 0.022uF 1000VDC/300VAC PP 20% (17.5 X 7 X 13.5mm) Radial 15mm 105°C Automotive Loose Product overview: F17103221000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17103221000 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y2 0.022uF 1000VDC/300VAC PP 20% (17.5 X 7 X 13.5mm) Radial 15mm 105°C Automotive Loose Product overview: F17103221000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17103221000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - F17103221000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17103221000-ND
Film Capacitors F17103221000-ND
0.022µF Film Capacitor 300V Polypropylene (PP) Radial

0.022µF Film Capacitor 300V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors - F17103221000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17103221000
Film Capacitors F17103221000
CAP FILM 0.022UF 20% 300VAC RAD

CAP FILM 0.022UF 20% 300VAC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.022Uf, 250V, 20%, Radial; Dielectric Type Vishay - 95F9067 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 250V, 20%, Radial; Dielectric Type Vishay
95F9067
Capacitor Polyester Film 0.022Uf, 250V, 20%, Radial; Dielectric Type Vishay 95F9067
CAPACITOR POLYESTER FILM 0.022UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:22000pF; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:22000pF; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - F17103221000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17103221000
Capacitors - Film Capacitors F17103221000
CAP FILM 0.022UF 20% 300VAC RAD

CAP FILM 0.022UF 20% 300VAC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037345-F17103221000 62-F17103221000 F17103221000-ND F17103221000 95F9067 F17103221000
Product Name Film Capacitors - F17103221000 Automotive 0.022uF Capacitor Film Capacitors Film Capacitors Capacitor Polyester Film 0.022Uf, 250V, 20%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) ? to 105 C (? to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0220 microF 22000 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 300 volts 300 volts 250 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - C17CF6R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details