Vishay Intertechnology, Inc. Film Capacitors F17724472004

Description
0.47µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17724472004-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17724472004-ND
Film Capacitors F17724472004-ND
0.47µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.47µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.47uF Capacitor
62-F17724472004
Automotive 0.47uF Capacitor 62-F17724472004
Cap Film Suppression X2 0.47uF 310VAC PET 10% (31 X 11 X 21mm) Radial 27.5mm 110°C Automotive Bulk Product overview: F17724472004 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17724472004 can be used for catalog matching and distributor lookup.

Cap Film Suppression X2 0.47uF 310VAC PET 10% (31 X 11 X 21mm) Radial 27.5mm 110°C Automotive Bulk Product overview: F17724472004 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17724472004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - F17724472004 - 803529-F17724472004 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - F17724472004
803529-F17724472004
Film Capacitors - F17724472004 803529-F17724472004
Manufacturer: Vishay BC Components Win Source Part Number: 803529-F17724472004 Packaging: Bulk Mounting Style: Through Hole Termination: PC Pins Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Capacitance: 0.47μF Tolerance: ±10% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polyester, Metallized Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.220" L x 0.433" W (31.00mm x 11.00mm) Manufacturer Package: Radial Height - Seated (Maximum): 0.827" (21.00mm) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 125 MSL Level: 1 (Unlimited)

Manufacturer: Vishay BC Components
Win Source Part Number: 803529-F17724472004
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 0.47μF
Tolerance: ±10%
Ratings: X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polyester, Metallized
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.220" L x 0.433" W (31.00mm x 11.00mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.827" (21.00mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 125
MSL Level: 1 (Unlimited)

Buy Now
Capacitors - Film Capacitors - F17724472004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17724472004
Capacitors - Film Capacitors F17724472004
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site
Film Capacitors - F17724472004 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
F17724472004
Film Capacitors F17724472004
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F17724472004-ND 62-F17724472004 803529-F17724472004 F17724472004 F17724472004
Product Name Film Capacitors Automotive 0.47uF Capacitor Film Capacitors - F17724472004 Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPS122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details