0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
X2 MKP 68nF 10% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 6 MM
CAP FILM 0.068UF 10% 630VDC RAD
CAP FILM 0.068UF 10% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F1778368K2FCB0-ND | 18T8120 | F1778368K2FCB0 | F1778368K2FCB0 |
| Product Name | Film Capacitors | X2 Mkp 68Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 6 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |