Cap Film Suppression X2 0.01uF 310VAC PET 20% (17.5 X 5 X 11mm) Radial 15mm 110°C Automotive Bulk Product overview: F17723102200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17723102200 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 310V 630V Polyester, Metallized Radial
Manufacturer: AMIS
Category: Sensors, Transducers>Motion Sensors>Optical Motion Sensors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Capacitor,Polyester (MYLAR),10nF,630VDC,
CAP FILM 10000PF 20% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-F17723102200 | F17723102200-ND | 65C0120 | F17723102200 | |
| Product Name | Automotive 0.01uF Capacitor | Film Capacitors | Sensors, Transducers - Motion Sensors - Optical Motion Sensors | Capacitor,polyester (Mylar),10Nf,630Vdc,20-% Tol,20+% Tol Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |||
| Capacitance Range | 0.0100 microF | 0.2200 microF | 0.0100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |