DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1070
1080
1090
1100
1110
1120
1130
1131
1132
1133
1134
1135
1136
1137
1138
1139
1140
1141
1142
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1808
| Product Name | Notes |
|---|---|
| .068UF 630V | |
| .082UF 630V | |
| .100UF 630V | |
| .120UF 630V | |
| .150UF 630V | |
| .180UF 400V | |
| .220UF 400V | |
| .220UF 630V | |
| .270UF 630V | |
| .330UF 250V | |
| .330UF 400V | |
| .390UF 400V | |
| .470UF 160V | |
| .470UF 400V | |
| .560UF 160V | |
| 0.068µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 1.00UF 160V | |
| 1.20UF 250V | |
| 1.5µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 1.50UF 160V | |
| 1.50UF 250V | |
| 1.80UF 250V | |
| 2.2µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial | |
| 2.20UF 160V | |
| 2.70UF 160V | |
| CAP FILM POLYPROP RAD |
| << Prev | Next >> |