Vishay Intertechnology, Inc. Film Capacitors F17725152000

Description
1.5µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17725152000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17725152000-ND
Film Capacitors F17725152000-ND
1.5µF Film Capacitor 310V 630V Polyester, Metallized Radial

1.5µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film, 1.5Uf, 310Vac, 10%, Radial; Dielectric Type Vishay - 95F9076 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1.5Uf, 310Vac, 10%, Radial; Dielectric Type Vishay
95F9076
Capacitor Polyester Film, 1.5Uf, 310Vac, 10%, Radial; Dielectric Type Vishay 95F9076
CAPACITOR POLYESTER FILM, 1.5UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1.5UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F17725152000-ND 95F9076
Product Name Film Capacitors Capacitor Polyester Film, 1.5Uf, 310Vac, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11CF0R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details