0.15µF Film Capacitor 253V 630V Polyester, Metallized Axial
Manufacturer: AMIS
Category: Industrial Automation and Controls - Industrial Equipment
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Cap Film Suppression X2 0.15uF 253VAC PET 10% (8.5 X 26.5mm) Axial 100°C Loose Product overview: F17734152000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17734152000 can be used for catalog matching and distributor lookup.
CAP FILM 0.15UF 10% 630VDC AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-F17734152000-ND | 62-F17734152000 | F17734152000 | |
| Product Name | Film Capacitors | Industrial Automation and Controls - Industrial Equipment | 0.15uF Capacitor | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | ||
| Capacitance Range | 0.1500 microF | 0.2200 microF | 0.1500 microF | 0.1500 microF |