Vishay Precision Group Film Capacitors F1778422M2FCB0

Description
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-F1778422M2FCB0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-F1778422M2FCB0-ND
Film Capacitors 56-F1778422M2FCB0-ND
0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F1778422M2FCB0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F1778422M2FCB0
Capacitors - Film Capacitors F1778422M2FCB0
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site
Cap, X2, Pp, 0.22Uf, 310V, Sup, Radial; Dielectric Type Vishay - 18T8233 - Newark, An Avnet Company
Chicago, IL, United States
Cap, X2, Pp, 0.22Uf, 310V, Sup, Radial; Dielectric Type Vishay
18T8233
Cap, X2, Pp, 0.22Uf, 310V, Sup, Radial; Dielectric Type Vishay 18T8233
CAP, X2, PP, 0.22UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, X2, PP, 0.22UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-F1778422M2FCB0-ND F1778422M2FCB0 18T8233
Product Name Film Capacitors Capacitors - Film Capacitors Cap, X2, Pp, 0.22Uf, 310V, Sup, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C11CF150J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details