Vishay Intertechnology, Inc. Ceramic Capacitors F331K29Y5RN6UJ5R

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F331K29Y5RN6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F331K29Y5RN6UJ5R-ND
Ceramic Capacitors F331K29Y5RN6UJ5R-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 1Kv 330Pf ± 10% Y5R Ammo E3 Vishay - 92K0106 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 330Pf ± 10% Y5R Ammo E3 Vishay
92K0106
F 1Kv 330Pf ± 10% Y5R Ammo E3 Vishay 92K0106
F 1KV 330pF ± 10% Y5R AMMO e3

F 1KV 330pF ± 10% Y5R AMMO e3

Supplier's Site
Ceramic Capacitors - F331K29Y5RN6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F331K29Y5RN6UJ5R
Ceramic Capacitors F331K29Y5RN6UJ5R
CAP CER 330PF 1KV Y5R RADIAL

CAP CER 330PF 1KV Y5R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - F331K29Y5RN6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F331K29Y5RN6UJ5R
Capacitors - Ceramic Capacitors F331K29Y5RN6UJ5R
CAP CER 330PF 1KV Y5R RADIAL

CAP CER 330PF 1KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F331K29Y5RN6UJ5R-ND 92K0106 F331K29Y5RN6UJ5R F331K29Y5RN6UJ5R
Product Name Ceramic Capacitors F 1Kv 330Pf ± 10% Y5R Ammo E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details