Vishay Intertechnology, Inc. Ceramic Capacitors F331K29Y5RP6XT7RX1

Description
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F331K29Y5RP6XT7RX1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F331K29Y5RP6XT7RX1-ND
Ceramic Capacitors F331K29Y5RP6XT7RX1-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 2Kv 330Pf ±10% Y5R Reel E3 Vishay - 21M7536 - Newark, An Avnet Company
Chicago, IL, United States
F 2Kv 330Pf ±10% Y5R Reel E3 Vishay
21M7536
F 2Kv 330Pf ±10% Y5R Reel E3 Vishay 21M7536
F 2KV 330pF ±10% Y5R REEL e3

F 2KV 330pF ±10% Y5R REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - F331K29Y5RP6XT7RX1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F331K29Y5RP6XT7RX1
Capacitors - Ceramic Capacitors F331K29Y5RP6XT7RX1
CAP CER 330PF 2KV Y5R RADIAL

CAP CER 330PF 2KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F331K29Y5RP6XT7RX1-ND 21M7536 F331K29Y5RP6XT7RX1
Product Name Ceramic Capacitors F 2Kv 330Pf ±10% Y5R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers