Vishay Intertechnology, Inc. Film Capacitors F17724222260

Description
X2-MKT Capacitor 220nF 310V 15mm
Request a Quote Datasheet
Description
X2-MKT Capacitor 220nF 310V 15mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 148503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
148503
Film Capacitors 148503
X2-MKT Capacitor 220nF 310V 15mm

X2-MKT Capacitor 220nF 310V 15mm

Supplier's Site
Film Capacitors - 148503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
148503P
Film Capacitors 148503P
X2-MKT Capacitor 22nF 310V 15mm

X2-MKT Capacitor 22nF 310V 15mm

Supplier's Site
Film Capacitors - 1730616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730616
Film Capacitors 1730616
X2-MKT Capacitor 220nF 310V 15mm

X2-MKT Capacitor 220nF 310V 15mm

Supplier's Site
Film Capacitors - F17724222260-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17724222260-ND
Film Capacitors F17724222260-ND
0.22µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.22µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Cap, Sup, X2, Pet, 0.22Uf, 310Vac, Rad; Dielectric Type Vishay - 78Y8317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pet, 0.22Uf, 310Vac, Rad; Dielectric Type Vishay
78Y8317
Cap, Sup, X2, Pet, 0.22Uf, 310Vac, Rad; Dielectric Type Vishay 78Y8317
CAP, SUP, X2, PET, 0.22UF, 310VAC, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, X2, PET, 0.22UF, 310VAC, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - F17724222260 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17724222260
Capacitors - Film Capacitors F17724222260
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - F17724222260 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17724222260
Film Capacitors F17724222260
CAP FILM 0.22UF 20% 630VDC RAD

CAP FILM 0.22UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 148503 148503P 1730616 F17724222260-ND 78Y8317 F17724222260 F17724222260
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Cap, Sup, X2, Pet, 0.22Uf, 310Vac, Rad; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive Automotive RF / Microwave; EMI, RFI Suppression
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 110 C (230 F) 110 C (230 F) 110 C (230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers