Vishay Intertechnology, Inc. Ceramic Capacitors F221K33Y5RR6UK7R

Description
220pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F221K33Y5RR6UK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F221K33Y5RR6UK7R-ND
Ceramic Capacitors F221K33Y5RR6UK7R-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

220pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 3Kv 220Pf ± 10% Y5R Ammo E3 Vishay - 92K0067 - Newark, An Avnet Company
Chicago, IL, United States
F 3Kv 220Pf ± 10% Y5R Ammo E3 Vishay
92K0067
F 3Kv 220Pf ± 10% Y5R Ammo E3 Vishay 92K0067
F 3KV 220pF ± 10% Y5R AMMO e3

F 3KV 220pF ± 10% Y5R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - F221K33Y5RR6UK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F221K33Y5RR6UK7R
Capacitors - Ceramic Capacitors F221K33Y5RR6UK7R
CAP CER 220PF 3KV Y5R RADIAL

CAP CER 220PF 3KV Y5R RADIAL

Supplier's Site
Ceramic Capacitors - F221K33Y5RR6UK7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F221K33Y5RR6UK7R
Ceramic Capacitors F221K33Y5RR6UK7R
CAP CER 220PF 3KV Y5R RADIAL

CAP CER 220PF 3KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F221K33Y5RR6UK7R-ND 92K0067 F221K33Y5RR6UK7R F221K33Y5RR6UK7R
Product Name Ceramic Capacitors F 3Kv 220Pf ± 10% Y5R Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y2K50152KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details