0.1µF Film Capacitor 300V Polypropylene (PP) Radial
CAP FILM 0.1UF 20% 300VAC RADIAL
CAPACITOR POLYESTER FILM 0.1UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
SUPPRESSION CAP, 0.1UF, Y2, 300V, RAD ROHS COMPLIANT: YES
CAP FILM 0.1UF 20% 300VAC RADIAL
| DigiKey | Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17104101000-ND | F17104101000 | 70053935 | 95F9069 | 69AH0024 | F17104101000 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor;Polyester Film;Cap 0.1 uF;Tol20%;Vol-Rtg 250 VDC;Radial;Suppression | Capacitor Polyester Film 0.1Uf, 250V, 20%, Radial; Dielectric Type Vishay | Suppression Cap, 0.1Uf, Y2, 300V, Rad Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | General Purpose | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) | Polyester | Metallized PET | Polypropylene; Polypropylene (PP) |