Vishay Intertechnology, Inc. Film Capacitors F17725152030

Description
1.5µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17725152030-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17725152030-ND
Film Capacitors F17725152030-ND
1.5µF Film Capacitor 310V 630V Polyester, Metallized Radial

1.5µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Suppression Cap, 1.5Uf, 310V, Class X2; Dielectric Type Vishay - 65C0168 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1.5Uf, 310V, Class X2; Dielectric Type Vishay
65C0168
Suppression Cap, 1.5Uf, 310V, Class X2; Dielectric Type Vishay 65C0168
SUPPRESSION CAP, 1.5UF, 310V, CLASS X2; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 1.5UF, 310V, CLASS X2; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F17725152030-ND 65C0168
Product Name Film Capacitors Suppression Cap, 1.5Uf, 310V, Class X2; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPA252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details