Win Source Part Number: 1360469-F17102471000
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: F1710
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0060
Capacitance: 4700 pF
Tolerance: ±20%
Ratings: AEC-Q200, Y2
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 300V
Dielectric Material: Polypropylene (PP)
CAPACITOR, METALLIZED FILM Product overview: F17102471000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17102471000 can be used for catalog matching and distributor lookup.
4700pF Film Capacitor 300V Polypropylene (PP) Radial
CAP FILM 4700PF 20% 300VAC RAD
CAP FILM 4700PF 20% 300VAC RAD
CAPACITOR POLYESTER FILM, 4700PF, 250V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360469-F17102471000 | 62-F17102471000 | F17102471000-ND | F17102471000 | F17102471000 | 95F9065 |
| Product Name | Capacitors - Film Capacitors | Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film, 4700Pf, 250V, 20%, Radial; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVAC | 300 volts | 300 volts | 300 volts |