Vishay Precision Group Film Capacitors F17104101030

Description
0.1µF Film Capacitor 300V Polypropylene (PP) Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 300V Polypropylene (PP) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-F17104101030-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-F17104101030-ND
Film Capacitors 56-F17104101030-ND
0.1µF Film Capacitor 300V Polypropylene (PP) Radial

0.1µF Film Capacitor 300V Polypropylene (PP) Radial

Buy Now Datasheet
Cap, Y2, Pp, 0.1Uf, 300V, Sup, Radial; Dielectric Type Vishay - 19C1322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Y2, Pp, 0.1Uf, 300V, Sup, Radial; Dielectric Type Vishay
19C1322
Cap, Y2, Pp, 0.1Uf, 300V, Sup, Radial; Dielectric Type Vishay 19C1322
CAP, Y2, PP, 0.1UF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, Y2, PP, 0.1UF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F17104101030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17104101030
Capacitors - Film Capacitors F17104101030
CAP FILM 0.1UF 20% 300VAC RADIAL

CAP FILM 0.1UF 20% 300VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-F17104101030-ND 19C1322 F17104101030
Product Name Film Capacitors Cap, Y2, Pp, 0.1Uf, 300V, Sup, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AH6R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details