Vishay Intertechnology, Inc. Ceramic Capacitors F331K29Y5RP63K5R

Description
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F331K29Y5RP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F331K29Y5RP63K5R-ND
Ceramic Capacitors F331K29Y5RP63K5R-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

330pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F331K29Y5RP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F331K29Y5RP63K5R
Capacitors - Ceramic Capacitors F331K29Y5RP63K5R
CAP CER 330PF 2KV Y5R RADIAL

CAP CER 330PF 2KV Y5R RADIAL

Supplier's Site
Ceramic Capacitors - F331K29Y5RP63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F331K29Y5RP63K5R
Ceramic Capacitors F331K29Y5RP63K5R
CAP CER 330PF 2KV Y5R RADIAL

CAP CER 330PF 2KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number F331K29Y5RP63K5R-ND F331K29Y5RP63K5R F331K29Y5RP63K5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR;CERAMIC;CAP .1UF;TOL+-20%;RADIAL;VOL-RTG 50V - 70186264 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers