Vishay Intertechnology, Inc. Film Capacitors F17725152260

Description
X2-MKT Capacitor 1.5uF 310V 27.5mm
Request a Quote Datasheet
Description
X2-MKT Capacitor 1.5uF 310V 27.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 148496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
148496
Film Capacitors 148496
X2-MKT Capacitor 1.5uF 310V 27.5mm

X2-MKT Capacitor 1.5uF 310V 27.5mm

Supplier's Site
Film Capacitors - 148496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
148496P
Film Capacitors 148496P
AC-Cap Suppresion,1.5uF 275V X2 (MKT)

AC-Cap Suppresion,1.5uF 275V X2 (MKT)

Supplier's Site
Film Capacitors - 1733859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733859
Film Capacitors 1733859
X2-MKT Capacitor 1.5uF 310V 27.5mm

X2-MKT Capacitor 1.5uF 310V 27.5mm

Supplier's Site
Film Capacitors - F17725152260-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17725152260-ND
Film Capacitors F17725152260-ND
1.5µF Film Capacitor 310V 630V Polyester, Metallized Radial

1.5µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Cap, Sup, X2, Pet, 1.5Uf, 310Vac, Rad; Dielectric Type Vishay - 78Y8323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pet, 1.5Uf, 310Vac, Rad; Dielectric Type Vishay
78Y8323
Cap, Sup, X2, Pet, 1.5Uf, 310Vac, Rad; Dielectric Type Vishay 78Y8323
CAP, SUP, X2, PET, 1.5UF, 310VAC, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, X2, PET, 1.5UF, 310VAC, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - F17725152260 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17725152260
Film Capacitors F17725152260
CAP FILM 1.5UF 20% 630VDC RADIAL

CAP FILM 1.5UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F17725152260 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17725152260
Capacitors - Film Capacitors F17725152260
CAP FILM 1.5UF 20% 630VDC RADIAL

CAP FILM 1.5UF 20% 630VDC RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 148496 148496P 1733859 F17725152260-ND 78Y8323 F17725152260 F17725152260
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Cap, Sup, X2, Pet, 1.5Uf, 310Vac, Rad; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive Automotive RF / Microwave; EMI, RFI Suppression
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 110 C (230 F) 110 C (230 F) 110 C (230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers