Vishay Precision Group Ceramic Capacitors F331K20Y5RL6TJ5R

Description
330pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F331K20Y5RL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F331K20Y5RL6TJ5R-ND
Ceramic Capacitors F331K20Y5RL6TJ5R-ND
330pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

330pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 500V 330Pf ±10% Y5R Reel E3 Vishay - 92K0091 - Newark, An Avnet Company
Chicago, IL, United States
F 500V 330Pf ±10% Y5R Reel E3 Vishay
92K0091
F 500V 330Pf ±10% Y5R Reel E3 Vishay 92K0091
F 500V 330pF ±10% Y5R REEL e3

F 500V 330pF ±10% Y5R REEL e3

Supplier's Site
Ceramic Capacitors - F331K20Y5RL6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F331K20Y5RL6TJ5R
Ceramic Capacitors F331K20Y5RL6TJ5R
CAP CER 330PF 500V Y5R RADIAL

CAP CER 330PF 500V Y5R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - F331K20Y5RL6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F331K20Y5RL6TJ5R
Capacitors - Ceramic Capacitors F331K20Y5RL6TJ5R
CAP CER 330PF 500V Y5R RADIAL

CAP CER 330PF 500V Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F331K20Y5RL6TJ5R-ND 92K0091 F331K20Y5RL6TJ5R F331K20Y5RL6TJ5R
Product Name Ceramic Capacitors F 500V 330Pf ±10% Y5R Reel E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105K250CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers