Vishay Intertechnology, Inc. Film Capacitors F17725102260

Description
1µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17725102260-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17725102260-ND
Film Capacitors F17725102260-ND
1µF Film Capacitor 310V 630V Polyester, Metallized Radial

1µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 148480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
148480
Film Capacitors 148480
X2-MKT Capacitor 1uF 310V 22.5mm

X2-MKT Capacitor 1uF 310V 22.5mm

Supplier's Site
Film Capacitors - 148480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
148480P
Film Capacitors 148480P
X2-MKT Capacitor 1uF 310V 22.5mm

X2-MKT Capacitor 1uF 310V 22.5mm

Supplier's Site
Film Capacitors - 1731500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731500
Film Capacitors 1731500
X2-MKT Capacitor 1uF 310V 22.5mm

X2-MKT Capacitor 1uF 310V 22.5mm

Supplier's Site
Film Capacitors - F17725102260 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17725102260
Film Capacitors F17725102260
CAP FILM 1UF 20% 630VDC RADIAL

CAP FILM 1UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F17725102260 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17725102260
Capacitors - Film Capacitors F17725102260
CAP FILM 1UF 20% 630VDC RADIAL

CAP FILM 1UF 20% 630VDC RADIAL

Supplier's Site
Cap, Sup, X2, Pet, 1Uf, 310Vac, Rad; Dielectric Type Vishay - 78Y8322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pet, 1Uf, 310Vac, Rad; Dielectric Type Vishay
78Y8322
Cap, Sup, X2, Pet, 1Uf, 310Vac, Rad; Dielectric Type Vishay 78Y8322
CAP, SUP, X2, PET, 1UF, 310VAC, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

CAP, SUP, X2, PET, 1UF, 310VAC, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number F17725102260-ND 148480 148480P 1731500 F17725102260 F17725102260 78Y8322
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Sup, X2, Pet, 1Uf, 310Vac, Rad; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) 110 C (230 F) 110 C (230 F) 110 C (230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Polyester Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPA700KD26 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers