Vishay Intertechnology, Inc. Ceramic Capacitors F222K33Y5RL6UJ5R

Description
2200pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F222K33Y5RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F222K33Y5RL6UJ5R-ND
Ceramic Capacitors F222K33Y5RL6UJ5R-ND
2200pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

2200pF ±10% 500V Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 500V 1500Pf ±10% Y5R Ammo E3 Vishay - 92K0070 - Newark, An Avnet Company
Chicago, IL, United States
F 500V 1500Pf ±10% Y5R Ammo E3 Vishay
92K0070
F 500V 1500Pf ±10% Y5R Ammo E3 Vishay 92K0070
F 500V 1500pF ±10% Y5R AMMO e3

F 500V 1500pF ±10% Y5R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - F222K33Y5RL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F222K33Y5RL6UJ5R
Capacitors - Ceramic Capacitors F222K33Y5RL6UJ5R
CAP CER 2200PF 500V Y5R RADIAL

CAP CER 2200PF 500V Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F222K33Y5RL6UJ5R-ND 92K0070 F222K33Y5RL6UJ5R
Product Name Ceramic Capacitors F 500V 1500Pf ±10% Y5R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details