Vishay Intertechnology, Inc. Film Capacitors F17724102290

Description
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17724102290-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17724102290-ND
Film Capacitors F17724102290-ND
0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F17724102290 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F17724102290
Capacitors - Film Capacitors F17724102290
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number F17724102290-ND F17724102290
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Ceramic Capacitors - 1761-P02BNL820Z5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers