Vishay Precision Group Film Capacitors F1778447M2ICTG

Description
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F1778447M2ICTG-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F1778447M2ICTG-ND
Film Capacitors F1778447M2ICTG-ND
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
X2 Mkp 470 Nf 20% 310Vac 22,5 Mm / Loose, Straight Lead 6 Mm Vishay - 18T8320 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkp 470 Nf 20% 310Vac 22,5 Mm / Loose, Straight Lead 6 Mm Vishay
18T8320
X2 Mkp 470 Nf 20% 310Vac 22,5 Mm / Loose, Straight Lead 6 Mm Vishay 18T8320
X2 MKP 470 nF 20% 310Vac 22,5 mm / LOOSE, STRAIGHT LEAD 6 MM

X2 MKP 470 nF 20% 310Vac 22,5 mm / LOOSE, STRAIGHT LEAD 6 MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F1778447M2ICTG-ND 18T8320
Product Name Film Capacitors X2 Mkp 470 Nf 20% 310Vac 22,5 Mm / Loose, Straight Lead 6 Mm Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C11AH470J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details