Vishay Intertechnology, Inc. Ceramic Capacitors F181K29Y5RP6UK5R

Description
180pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
180pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F181K29Y5RP6UK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F181K29Y5RP6UK5R-ND
Ceramic Capacitors F181K29Y5RP6UK5R-ND
180pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

180pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 2Kv 180Pf ± 10% Y5R Ammo E3 Vishay - 92K0036 - Newark, An Avnet Company
Chicago, IL, United States
F 2Kv 180Pf ± 10% Y5R Ammo E3 Vishay
92K0036
F 2Kv 180Pf ± 10% Y5R Ammo E3 Vishay 92K0036
F 2KV 180pF ± 10% Y5R AMMO e3

F 2KV 180pF ± 10% Y5R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - F181K29Y5RP6UK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F181K29Y5RP6UK5R
Capacitors - Ceramic Capacitors F181K29Y5RP6UK5R
CAP CER 180PF 2KV Y5R RADIAL

CAP CER 180PF 2KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F181K29Y5RP6UK5R-ND 92K0036 F181K29Y5RP6UK5R
Product Name Ceramic Capacitors F 2Kv 180Pf ± 10% Y5R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details