Vishay Precision Group Film Capacitors F17725222230

Description
2.2µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17725222230-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17725222230-ND
Film Capacitors F17725222230-ND
2.2µF Film Capacitor 310V 630V Polyester, Metallized Radial

2.2µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - F17725222230 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17725222230
Film Capacitors F17725222230
CAP FILM 2.2UF 20% 630VDC RADIAL

CAP FILM 2.2UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F17725222230 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17725222230
Capacitors - Film Capacitors F17725222230
CAP FILM 2.2UF 20% 630VDC RADIAL

CAP FILM 2.2UF 20% 630VDC RADIAL

Supplier's Site
Capacitor Polyester Film 2.2Uf, 310Vac, 10%, Radial; Dielectric Type Vishay - 26M8271 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 2.2Uf, 310Vac, 10%, Radial; Dielectric Type Vishay
26M8271
Capacitor Polyester Film 2.2Uf, 310Vac, 10%, Radial; Dielectric Type Vishay 26M8271
CAPACITOR POLYESTER FILM 2.2UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 2.2UF, 310VAC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F17725222230-ND F17725222230 F17725222230 26M8271
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 2.2Uf, 310Vac, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details