Vishay Precision Group Ceramic Capacitors F332K69Y5RN63J7R

Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
3300pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F332K69Y5RN63J7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F332K69Y5RN63J7R-ND
Ceramic Capacitors F332K69Y5RN63J7R-ND
3300pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

3300pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 1Kv 3,3Nf ±10% Y5R Bulk E3 Vishay - 21M7537 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 3,3Nf ±10% Y5R Bulk E3 Vishay
21M7537
F 1Kv 3,3Nf ±10% Y5R Bulk E3 Vishay 21M7537
F 1KV 3,3nF ±10% Y5R BULK e3

F 1KV 3,3nF ±10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F332K69Y5RN63J7R-ND 21M7537
Product Name Ceramic Capacitors F 1Kv 3,3Nf ±10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J1K00152JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details