Vishay Intertechnology, Inc. Film Capacitors F17725222030

Description
2.2µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 310V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F17725222030-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17725222030-ND
Film Capacitors F17725222030-ND
2.2µF Film Capacitor 310V 630V Polyester, Metallized Radial

2.2µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Cap, X2, Pet, 2.2Uf, 310V, Sup, Radial; Dielectric Type Vishay - 90B5685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, X2, Pet, 2.2Uf, 310V, Sup, Radial; Dielectric Type Vishay
90B5685
Cap, X2, Pet, 2.2Uf, 310V, Sup, Radial; Dielectric Type Vishay 90B5685
CAP, X2, PET, 2.2UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, X2, PET, 2.2UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - F17725222030 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17725222030
Film Capacitors F17725222030
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - F17725222030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17725222030
Capacitors - Film Capacitors F17725222030
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F17725222030-ND 90B5685 F17725222030 F17725222030
Product Name Film Capacitors Cap, X2, Pet, 2.2Uf, 310V, Sup, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details