DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
800
850
900
950
1000
1050
1080
1090
1100
1110
1120
1130
1134
1135
1136
1137
1138
1139
1140
1141
1142
1143
1144
1145
1146
1150
1160
1170
1180
1190
1200
1250
1300
1350
1400
1450
1500
1808
| Product Name | Notes |
|---|---|
| .012UF 1600V | |
| 0.012µF Film Capacitor 400V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| CAP FILM POLYPROP RAD | |
| CAP |
| << Prev | Next >> |