10000pF Film Capacitor 300V Polypropylene (PP) Radial
CAPACITOR, METALLIZED FILM Product overview: F17103101000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17103101000 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 918830-F17103101000
Series: F1710
Operating Temperature Range: -55°C ~ 105°C
Features: 10000 pF Film Capacitor 300V - Polypropylene (PP) Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0060
CAP, 0.01UF, 300V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole; No. of Pins:2 RoHS Compliant: Yes
CAP, 0.01UF, 300V, METALLIZED PP, RAD; Capacitance:10000pF;
CAP FILM 10000PF 20% 300VAC RAD
CAP FILM 10000PF 20% 300VAC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17103101000-ND | 62-F17103101000 | 918830-F17103101000 | 95F9066 | 78Y8315 | F17103101000 | F17103101000 |
| Product Name | Film Capacitors | Capacitor | Film Capacitors - F17103101000 | Cap, 0.01Uf, 300V, Metallized Pp, Rad; Dielectric Type Vishay | Cap, 0.01Uf, 300V, Metallized Pp, Rad; Capacitance Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ? to 105 C (? to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |