0.1µF Film Capacitor 310V 630V Polyester, Metallized Radial
CAP FILM 0.1UF 20% 630VDC RADIAL
CAP FILM 0.1UF 20% 630VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-F17724102291TR-ND | F17724102291 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |