0.15µF Film Capacitor 310V 630V Polyester, Metallized Radial
X2-MKT Capacitor 150nF 310V 15mm
X2-MKT Capacitor 150nF 310V 15mm
X2-MKT Capacitor 150nF 310V 15mm
Capacitor,Polyester (MYLAR),15nF,630VDC,
CAP FILM 0.15UF 20% 630VDC RAD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17724152260-ND | 148446 | 148446P | 1731479 | 49H7446 | F17724152260 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),15Nf,630Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | 110 C (230 F) | 110 C (230 F) | 110 C (230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester | Polyester; Polyester, Metallized |