The Vishay Suppression Capacitor, part number 65C0146, features a capacitance of 0.22 µF and a rated AC voltage of 310 V. It is classified as a Class X2 capacitor, suitable for interference suppression in applications where high stability is required. The capacitor is constructed with a metallized polyester film dielectric and is AEC-Q200 qualified for capacitance values up to 470 nF. It has a maximum application temperature of 110 °C and can withstand a DC voltage of 630 V at 110 °C. The component is designed for through-hole mounting and is RoHS compliant. Its encapsulation is made of flame-retardant epoxy resin, ensuring safety and reliability in various environments.
0.22µF Film Capacitor 310V 630V Polyester, Metallized Radial
CAP FILM 0.22UF 10% 630VDC RAD
SUPPRESSION CAP, 0.22UF, 310V, CLASS X2; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.22UF 10% 630VDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F17724222030-ND | F17724222030 | 65C0146 | F17724222030 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 0.22Uf, 310V, Class X2; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET | Polyester; Polyester, Metallized |